Cornell Dubilier Aluminum Polymer 687UVR004MFF

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 687UVR004MFF is a 4 V aluminum polymer capacitor with a capacitance of 680 µF, rated for a maximum ripple current of 3950 mA at 100 kHz and +105°C, and a maximum ESR of 0.2926 Ω at 120 Hz and 20°C. It has a case size of 8×8 mm and operates from -55°C to +105°C. The part meets specified limits for capacitance change, dissipation factor, leakage current, and ESR after 2000 hours at 105°C with rated voltage applied, and after damp heat and soldering heat tests. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for DC-DC converters, voltage regulators, and decoupling applications.

Datasheet Summary
Powered by GS/AI

The 687UVR004MFF is a 4 V aluminum polymer capacitor with a capacitance of 680 µF, rated for a maximum ripple current of 3950 mA at 100 kHz and +105°C, and a maximum ESR of 0.2926 Ω at 120 Hz and 20°C. It has a case size of 8×8 mm and operates from -55°C to +105°C. The part meets specified limits for capacitance change, dissipation factor, leakage current, and ESR after 2000 hours at 105°C with rated voltage applied, and after damp heat and soldering heat tests. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is designed for DC-DC converters, voltage regulators, and decoupling applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 687UVR004MFF - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
687UVR004MFF
Aluminum Polymer 687UVR004MFF
Vertical Chip

Vertical Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 687UVR004MFF
Product Name Aluminum Polymer
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details