Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a 6.3x12 mm case size, rated for 2.5 VDC, 680 µF capacitance, 13 mΩ ESR at 100 kHz and 20°C, and a ripple current rating of 4520 mA at 105°C. Operating temperature range is -55°C to +105°C, with capacitance tolerance of +20% at 120 Hz, 20°C. Load life tested for 2000 hours at 105°C with rated voltage, maintaining capacitance change under 20% and ESR under 150% of maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 680UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687UVG2R5MFBJ | 687UVG2R5MFBJ | 687UVG2R5MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |