Aluminum polymer capacitor with a rated voltage of 16V, capacitance of 680µF, and a maximum ESR of 0.24Ω at 100kHz and 20°C. It supports a maximum ripple current of 2176mA RMS at 100kHz and 105°C, with a leakage current of 2176µA maximum. The component has dimensions of 10×12.5mm in a radial package, operates from -55°C to +105°C, and meets load life and damp heat stability requirements with a 2000-hour endurance rating at 105°C and rated voltage. The 120Hz capacitance tolerance is +20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 680UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687ULR016MGU | 687ULR016MGU | 687ULR016MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |