Aluminum electrolytic capacitor with a capacitance of 680 µF and a rated voltage of 6.3 V DC, designed for filtering, bypass, coupling, and blocking applications. It operates within a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage. The part has a maximum ESR of 0.73 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 340 mA at 120 Hz and 105°C. It is supplied in a cylindrical case with dimensions of 8 mm diameter by 10.5 mm length. Capacitance tolerance is +20% at 120 Hz, 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 680UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687SVH6R3MFE | 687SVH6R3MFE | 687SVH6R3MFE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |