For New Design: Yes
Capacitance: 680 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 590 mA @ 120 Hz, 105°C
ESR: 540 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 590 mA @ 120 Hz, 105°C
ESR: 540 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 687SVH035MTP is a 680 µF, 35 VDC aluminum electrolytic capacitor with a 12.5 mm diameter and 13.5 mm length, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and has a rated load life of 2,000 hours at 105°C with rated voltage. The maximum ripple current is 590 mA at 120 Hz and 105°C, and the ESR is 0.54 Ω at 120 Hz and 20°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 687SVH035MTP is a 680 µF, 35 VDC aluminum electrolytic capacitor with a 12.5 mm diameter and 13.5 mm length, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and has a rated load life of 2,000 hours at 105°C with rated voltage. The maximum ripple current is 590 mA at 120 Hz and 105°C, and the ESR is 0.54 Ω at 120 Hz and 20°C. Capacitance tolerance is ±20% at 120 Hz and 20°C.