The 687SMH016M is a 680 µF, 16 V aluminum electrolytic capacitor with a maximum ESR of 0.488 Ω at 120 Hz and 105°C, rated for a ripple current of 310 mA. It is housed in a 10 mm × 10.5 mm cylindrical case with radial leads, operating from -55°C to +105°C, and meets 1000-hour load life and shelf life requirements at rated voltage. The part has a capacitance tolerance of +20% and a dissipation factor of 0.12 at 120 Hz, 20°C.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 680UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 687SMH016M | 687SMH016M | 687SMH016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |