Cornell Dubilier Aluminum Electrolytic 687KXM025M

Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 341.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 341.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 687KXM025M is a 680µF, 25V aluminum electrolytic capacitor rated for -55°C to +105°C operation with a 5000-hour load life at rated voltage and ripple current. It has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. The capacitor has an ESR of 0.3413 Ω at 120 Hz and 20°C, and a maximum ripple current of 1820 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 687KXM025M is a 680µF, 25V aluminum electrolytic capacitor rated for -55°C to +105°C operation with a 5000-hour load life at rated voltage and ripple current. It has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. The capacitor has an ESR of 0.3413 Ω at 120 Hz and 20°C, and a maximum ripple current of 1820 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 687KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
687KXM025M
Aluminum Electrolytic 687KXM025M
For New Design: Yes Capacitance: 680 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.82 A @ 100 kHz, 105°C ESR: 341.3 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 680 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.82 A @ 100 kHz, 105°C
  • ESR: 341.3 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-687KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-687KXM025M
Aluminum Electrolytic Capacitors 2002-687KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 680µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 680µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 687KXM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
687KXM025M-ND
Aluminum Electrolytic Capacitors 687KXM025M-ND
680µF 25V Aluminum Electrolytic Capacitors Radial, Can 341.3mOhm @ 120Hz 4000 Hrs @ 105°C

680µF 25V Aluminum Electrolytic Capacitors Radial, Can 341.3mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 687KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
687KXM025M
Capacitors - Aluminum Electrolytic Capacitors 687KXM025M
CAP ALUM 680UF 20% 25V RADIAL

CAP ALUM 680UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 687KXM025M 2002-687KXM025M 687KXM025M-ND 687KXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers