Cornell Dubilier Aluminum Electrolytic 687KXM016M

Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 390.1 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 680 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 390.1 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 687KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
687KXM016M
Aluminum Electrolytic 687KXM016M
For New Design: Yes Capacitance: 680 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.25 A @ 100 kHz, 105°C ESR: 390.1 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 680 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 1.25 A @ 100 kHz, 105°C
  • ESR: 390.1 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 20mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 687KXM016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
687KXM016M
Capacitors - Aluminum Electrolytic Capacitors 687KXM016M
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 687KXM016M 687KXM016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C733U063CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers