Cornell Dubilier
Aluminum Electrolytic
687JZM016MLN
Description
For New Design: Yes
Capacitance: 680 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.53 A @ 100 kHz, 105°C
ESR: 390 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 680 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.53 A @ 100 kHz, 105°C
ESR: 390 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 680 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.53 A @ 100 kHz, 105°C
ESR: 390 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
- For New Design: Yes
- Capacitance: 680 µF
- Voltage DC: 16V
- Tolerance: -20%/+20%
- Min Temp: -40°C
- Max Temp: 105°C
- Load Life: 2,000 @ 105°C
- Ripple Current: 1.53 A @ 100 kHz, 105°C
- ESR: 390 mΩ @ 120 Hz, 20°C
- Diameter: 10mm
- Length: 12.5mm
- Lead Spacing: 5mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
687JZM016MLN |
|
Product Name
|
Aluminum Electrolytic |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
23000 microF
View Details
3 suppliers
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
3000 microF
View Details
3 suppliers
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
3900 microF
View Details
3 suppliers