For New Design: Yes
Capacitance: 680 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.53 A @ 100 kHz, 105°C
ESR: 390 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 16mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.53 A @ 100 kHz, 105°C
ESR: 390 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 16mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 687JZM016M is an aluminum electrolytic capacitor rated for 16V DC, with a capacitance of 680 µF, a maximum ESR of 0.39 Ω at 120 Hz and 25°C, and a maximum ripple current of 1530 mA at 100 kHz and 105°C. It has a diameter of 8 mm and a length of 16 mm, with a lead spacing of 3.5 mm. The capacitor operates over a temperature range of -40°C to +105°C and undergoes a 2000-hour load life test at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 687JZM016M is an aluminum electrolytic capacitor rated for 16V DC, with a capacitance of 680 µF, a maximum ESR of 0.39 Ω at 120 Hz and 25°C, and a maximum ripple current of 1530 mA at 100 kHz and 105°C. It has a diameter of 8 mm and a length of 16 mm, with a lead spacing of 3.5 mm. The capacitor operates over a temperature range of -40°C to +105°C and undergoes a 2000-hour load life test at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.