For New Design: Yes
Capacitance: 680 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.2 A @ 100 kHz, 105°C
ESR: 463 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 14mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 1.2 A @ 100 kHz, 105°C
ESR: 463 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 14mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for bypass, coupling, filtering, and decoupling applications, with a 680 µF capacitance and 10 V DC rated voltage, in an 8 mm diameter by 14 mm length package with 3.5 mm lead spacing. It operates from -40°C to +105°C, has a maximum ESR of 0.463 Ω at 120 Hz and 25°C, and a maximum RMS ripple current of 1200 mA at 100 kHz and 105°C. The part is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20%.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for bypass, coupling, filtering, and decoupling applications, with a 680 µF capacitance and 10 V DC rated voltage, in an 8 mm diameter by 14 mm length package with 3.5 mm lead spacing. It operates from -40°C to +105°C, has a maximum ESR of 0.463 Ω at 120 Hz and 25°C, and a maximum RMS ripple current of 1200 mA at 100 kHz and 105°C. The part is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20%.