The 687FSB330XGCH is a 680 µF aluminum electrolytic capacitor rated for 330 WVDC with a snap-in mounting style, measuring 25 mm in diameter and 50 mm in length. It has a maximum ESR of 0.217 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, and operates within a temperature range of -20°C to +55°C. The capacitor supports up to 5000 flash discharges with specified limits on capacitance change, dissipation factor, and leakage current. Dissipation factor is 0.1 for capacitances over 600 µF, and leakage current is defined as 1 × C (µF) µA after 5 minutes at rated voltage. Shelf life performance is specified after 500 hours at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 687FSB330XGCH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |