The 687FSB330XGBZ is a snap-in aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 680 µF, designed for photoflash applications requiring high voltage and low leakage. It has a maximum ESR of 0.217 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter and 60 mm in length. The operating temperature range is -20°C to +55°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The dissipation factor is 0.1 for capacitance values exceeding 600 µF. The capacitor supports 5000 flashes at rated voltage through a discharge resistance of 0.7-1.0 Ω, with capacitance change and dissipation factor remaining within specified limits after cycling. Shelf life testing at 70°C for 500 hours shows no more than 10% capacitance change and less than 150% increase in dissipation factor and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 687FSB330XGBZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |