The 687AVG025MGBJ is a radial aluminum polymer capacitor rated for 25 VDC, with a capacitance of 680 µF, a maximum ESR of 0.29256 Ω at 120 Hz and +20°C, and a ripple current rating of 3400 mA at 100 kHz and 105°C. It has a dimensions of 10 mm diameter by 12 mm height and operates within a temperature range of -55°C to +125°C. The part meets a dissipation factor of 12% maximum at 120 Hz and 20°C, and complies with a load life specification of 2000 hours at 125°C under rated voltage. The leakage current is 16 μA at 20°C. The unit is designed for high-frequency applications with low ESR and high ripple current capability.
Aluminum Polymer Capacitors, High Temperature 680µF 25V
Manufacturer: Illinois Capacitor
Win Source Part Number: 799057-687AVG025MGBJ
Series: AVG
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial, Can
Applications: General
Capacitance: 680μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 292.56 mOhm
Lifetime @ Temp.: 1500 Hrs @ 125°C
Family Name: AVG
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 235mA @ 120Hz
Ripple Current - High Frequency: 4.7A @ 100kHz
Height - Seated (Maximum): 0.532" (13.50mm)
Voltage Rating DC: 25V
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Aluminum Organic Polymer Capacitors 680uF 25V 20% POLYMER/IC Product overview: 687AVG025MGBJ from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-687AVG025MGBJ can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
680µF 25V Aluminum - Polymer Capacitors Radial, Can 16mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 680UF 20% 25V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 687AVG025MGBJ | 2002-687AVG025MGBJ | 799057-687AVG025MGBJ | 69-687AVG025MGBJ | 687AVG025MGBJ | 1572-1754-ND | 687AVG025MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors - 687AVG025MGBJ | 680uF 25V Capacitor | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |