The 686XMPL6R3MG19 is a 6.3 VDC, 68 µF, low-profile chip capacitor with a maximum ESR of 1.4628 Ω and a maximum RMS ripple current of 42.84 A at 105°C. It measures 7.3 mm × 4.3 mm × 1.9 mm and is rated for operation from -55°C to +105°C. The part complies with RoHS and uses halogen-free epoxy. Maximum leakage current is 15 µA at 25°C after 2 minutes.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 68UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 686XMPL6R3MG19 | 686XMPL6R3MG19 | 686XMPL6R3MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |