The 686XMPL004MG19 is a low-profile, multi-layer chip capacitor with a rated voltage of 4 VDC and a capacitance of 68 µF, designed for decoupling and noise suppression in temperature ranges from -55°C to +105°C. It has a case size of 7.3x4.3x1.9 mm, an ESR of 1.4628 Ω at 120 Hz and 20°C, and a maximum ripple current of 27.2 A RMS at 105°C. The part complies with RoHS standards and uses halogen-free epoxy. Its leakage current is 20 µA maximum at 25°C after 2 minutes, and it meets load life and moisture resistance specifications as defined for the series.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 68UF 20% 4V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 686XMPL004MG19 | 686XMPL004MG19 | 686XMPL004MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |