The 686UVR016MEW is an aluminum polymer capacitor rated for 16 VDC and 68 µF, designed for DC-DC converters, voltage regulators, and decoupling. It has a maximum ESR of 2.926 Ω at 120 Hz and 30 mΩ at 100 kHz, with a ripple current rating of 2200 mA at 100 kHz and 105°C. The device is packaged in a 6.3 mm diameter by 6 mm length case. It operates from -55°C to +105°C, maintains capacitance within ±20% tolerance at 120 Hz and 20°C, and meets specified limits for leakage current, dissipation factor, impedance ratio, and load life under elevated temperature and humidity conditions. It survives 2000 hours at 105°C with rated voltage applied and passes damp heat and soldering heat tests.
Datasheet Summary Powered by GS/AI
The 686UVR016MEW is an aluminum polymer capacitor rated for 16 VDC and 68 µF, designed for DC-DC converters, voltage regulators, and decoupling. It has a maximum ESR of 2.926 Ω at 120 Hz and 30 mΩ at 100 kHz, with a ripple current rating of 2200 mA at 100 kHz and 105°C. The device is packaged in a 6.3 mm diameter by 6 mm length case. It operates from -55°C to +105°C, maintains capacitance within ±20% tolerance at 120 Hz and 20°C, and meets specified limits for leakage current, dissipation factor, impedance ratio, and load life under elevated temperature and humidity conditions. It survives 2000 hours at 105°C with rated voltage applied and passes damp heat and soldering heat tests.