The 686TTA035M is an axial lead aluminum electrolytic capacitor with a rated voltage of 35 WVDC and a capacitance of 68 µF. It has a maximum ESR of 3.4132 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 200 mA at 120 Hz and +85°C. The capacitor measures 8 mm in diameter and 16 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The part adheres to the TTA series specifications for standard general-purpose use.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead
68µF 35V Aluminum Electrolytic Capacitors Axial, Can 3.4132Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 68UF 20% 35V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 686TTA035M | 2002-686TTA035M | 686TTA035M-ND | 686TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |