For New Design: Yes
Capacitance: 68 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 80 mA @ 120 Hz, 85°C
ESR: 3.9 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 80 mA @ 120 Hz, 85°C
ESR: 3.9 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
686SVF016M is a 68 µF, 16 VDC aluminum electrolytic capacitor with a 5 mm height and 6.3 mm diameter, designed for filtering, bypass, coupling, and blocking applications. It operates within a temperature range of -40°C to +85°C, with a maximum ESR of 3.9 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 80 mA at 120 Hz and 85°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets load life specifications of 1,000 hours at 85°C with rated voltage applied. Lead spacing is 2.5 mm, and the case size is 6.3 mm in diameter by 5 mm in height.
Datasheet Summary Powered by GS/AI
686SVF016M is a 68 µF, 16 VDC aluminum electrolytic capacitor with a 5 mm height and 6.3 mm diameter, designed for filtering, bypass, coupling, and blocking applications. It operates within a temperature range of -40°C to +85°C, with a maximum ESR of 3.9 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 80 mA at 120 Hz and 85°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets load life specifications of 1,000 hours at 85°C with rated voltage applied. Lead spacing is 2.5 mm, and the case size is 6.3 mm in diameter by 5 mm in height.