The 686SML6R3M is a surface-mount aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 68 µF, a maximum ESR of 6.826 Ω at 120 Hz and 20°C, and a maximum ripple current of 50 mA at 85°C. It has a case size of 5 mm in diameter by 5.4 mm in length, operates within a temperature range of -40°C to +85°C, and meets a capacitance tolerance of +20% at 120 Hz and 20°C. The part is designed for filtering, bypass, coupling, and blocking applications, with a load life of 2000 hours at 85°C and rated voltage.
Smt Aluminum Electroytic
CAP ALUM 68UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 686SML6R3M | 686SML6R3M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) |