For New Design: Yes
Capacitance: 68 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 40 mA @ 120 Hz, 85°C
ESR: 6.34 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 7mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 40 mA @ 120 Hz, 85°C
ESR: 6.34 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 7mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
686PBM6R3M is a 68 µF, 6.3 VDC bi-polar aluminum electrolytic capacitor with a 6.3 mm diameter and 7 mm height, designed for audio coupling and crossover networks. It has an ESR of 6.34 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 40 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, and it meets a 1000-hour load life specification at 85°C with reversing polarity every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C. Lead spacing is 2.5 mm.
Datasheet Summary Powered by GS/AI
686PBM6R3M is a 68 µF, 6.3 VDC bi-polar aluminum electrolytic capacitor with a 6.3 mm diameter and 7 mm height, designed for audio coupling and crossover networks. It has an ESR of 6.34 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 40 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, and it meets a 1000-hour load life specification at 85°C with reversing polarity every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C. Lead spacing is 2.5 mm.