Cornell Dubilier Aluminum Electrolytic 686KXM016M

Description
For New Design: Yes Capacitance: 68 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 180 mA @ 100 kHz, 105°C ESR: 3.9 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 180 mA @ 100 kHz, 105°C ESR: 3.9 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 686KXM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 68 µF, designed for bypass, coupling, and filtering applications. It has a diameter of 5 mm and a length of 11 mm, with a lead spacing of 2 mm. The capacitor operates over a temperature range of -55°C to +105°C and has a dissipation factor of 0.39 at 120 Hz and 20°C. Its maximum ripple current is 180 mA at 100 kHz and 105°C, with a maximum ESR of 3.9009 Ω at 120 Hz and 20°C. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, meeting the 5000-hour standard for larger case sizes.

Datasheet Summary
Powered by GS/AI

The 686KXM016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 68 µF, designed for bypass, coupling, and filtering applications. It has a diameter of 5 mm and a length of 11 mm, with a lead spacing of 2 mm. The capacitor operates over a temperature range of -55°C to +105°C and has a dissipation factor of 0.39 at 120 Hz and 20°C. Its maximum ripple current is 180 mA at 100 kHz and 105°C, with a maximum ESR of 3.9009 Ω at 120 Hz and 20°C. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, meeting the 5000-hour standard for larger case sizes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 686KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
686KXM016M
Aluminum Electrolytic 686KXM016M
For New Design: Yes Capacitance: 68 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 180 mA @ 100 kHz, 105°C ESR: 3.9 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 68 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 180 mA @ 100 kHz, 105°C
  • ESR: 3.9 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 11mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 686KXM016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
686KXM016M
Capacitors - Aluminum Electrolytic Capacitors 686KXM016M
CAP ALUM 68UF 20% 16V RADIAL

CAP ALUM 68UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 686KXM016M 686KXM016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details