Cornell Dubilier Aluminum Polymer 686GXX016MEY

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 686GXX016MEY is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It has a rated voltage of 16 VDC, a capacitance of 68 µF with a tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 2.9256 Ω at 100 kHz. The capacitor operates over a temperature range of -55°C to +105°C and supports a maximum RMS ripple current of 2200 mA at 105°C. Its dimensions are 6.3 mm in diameter and 5.7 mm in length. The part is RoHS compliant and meets load life and damp heat test requirements as specified for the series, with a 5000-hour endurance rating at 105°C and rated voltage. Dissipation factor is 0.12 at 120 Hz, and leakage current is 217.6 µA at 20°C.

Datasheet Summary
Powered by GS/AI

The 686GXX016MEY is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It has a rated voltage of 16 VDC, a capacitance of 68 µF with a tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 2.9256 Ω at 100 kHz. The capacitor operates over a temperature range of -55°C to +105°C and supports a maximum RMS ripple current of 2200 mA at 105°C. Its dimensions are 6.3 mm in diameter and 5.7 mm in length. The part is RoHS compliant and meets load life and damp heat test requirements as specified for the series, with a 5000-hour endurance rating at 105°C and rated voltage. Dissipation factor is 0.12 at 120 Hz, and leakage current is 217.6 µA at 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 686GXX016MEY - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
686GXX016MEY
Aluminum Polymer 686GXX016MEY
Vertical Chip

Vertical Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 686GXX016MEY
Product Name Aluminum Polymer
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers