The 686BPA016M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, in an axial leaded package with dimensions of 8mm diameter by 16mm length. It has a rated voltage of 16 WVDC, a capacitance of 68 µF with +20% tolerance at 120 Hz and 20°C, an ESR of 5.364 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 155 mA at 120 Hz and +85°C. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with reverse voltage cycling.
CAP ALUM 68UF 20% 16V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 686BPA016M | 686BPA016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) |