Cornell Dubilier Aluminum Electrolytic 685SVF025M

Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 21 mA @ 120 Hz, 85°C ESR: 34.13 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 21 mA @ 120 Hz, 85°C ESR: 34.13 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

685SVF025M is a 6.8 µF, 25 VDC radial lead aluminum electrolytic capacitor with a 4 mm diameter and 5 mm height. It has an ESR of 34.13 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 21 mA at 120 Hz and 85°C. The part operates from -40°C to +85°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C. Lead spacing is 1.5 mm. Load life and shelf life are qualified for 1000 hours at 85°C with rated voltage applied or no voltage applied, respectively, with specified limits on capacitance change, dissipation factor, and leakage current.

Datasheet Summary
Powered by GS/AI

685SVF025M is a 6.8 µF, 25 VDC radial lead aluminum electrolytic capacitor with a 4 mm diameter and 5 mm height. It has an ESR of 34.13 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 21 mA at 120 Hz and 85°C. The part operates from -40°C to +85°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C. Lead spacing is 1.5 mm. Load life and shelf life are qualified for 1000 hours at 85°C with rated voltage applied or no voltage applied, respectively, with specified limits on capacitance change, dissipation factor, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 685SVF025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
685SVF025M
Aluminum Electrolytic 685SVF025M
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 21 mA @ 120 Hz, 85°C ESR: 34.13 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 6.8 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 21 mA @ 120 Hz, 85°C
  • ESR: 34.13 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 685SVF025M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers