For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 27 mA @ 120 Hz, 105°C
ESR: 34.13 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 7mm
Lead Spacing: 1.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 27 mA @ 120 Hz, 105°C
ESR: 34.13 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 7mm
Lead Spacing: 1.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 685PGM025M is a 6.8 µF, 25 VDC aluminum electrolytic capacitor in a 4 mm diameter by 7 mm length cylindrical package with 1.5 mm lead spacing. It operates from -55°C to +105°C, with a maximum ESR of 34.13 Ω at 120 Hz and 20°C, and a rated ripple current of 27 mA RMS at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change less than 25% and dissipation factor within 150% of the maximum specified value. Shelf life is 1000 hours at 105°C with no voltage applied, with capacitance change less than 25% and dissipation factor within 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 685PGM025M is a 6.8 µF, 25 VDC aluminum electrolytic capacitor in a 4 mm diameter by 7 mm length cylindrical package with 1.5 mm lead spacing. It operates from -55°C to +105°C, with a maximum ESR of 34.13 Ω at 120 Hz and 20°C, and a rated ripple current of 27 mA RMS at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 105°C with rated voltage applied, with capacitance change less than 25% and dissipation factor within 150% of the maximum specified value. Shelf life is 1000 hours at 105°C with no voltage applied, with capacitance change less than 25% and dissipation factor within 200% of the maximum specified value.