For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 15 mA @ 120 Hz, 85°C
ESR: 48.76 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 7mm
Lead Spacing: 1.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 15 mA @ 120 Hz, 85°C
ESR: 48.76 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 7mm
Lead Spacing: 1.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 685PBM016M is a 6.8 µF, 16 V bi-polar aluminum electrolytic capacitor with a 7 mm height and 4 mm diameter, designed for audio coupling and crossover networks. It has an ESR of 48.76 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 15 mA at 120 Hz and 85°C. The capacitor operates over a temperature range of -40°C to +85°C and meets load life requirements of 1,000 hours at 85°C with reversing polarity every 250 hours. The lead spacing is 1.5 mm, and the case dimensions are 4 mm × 7 mm.
Datasheet Summary Powered by GS/AI
The 685PBM016M is a 6.8 µF, 16 V bi-polar aluminum electrolytic capacitor with a 7 mm height and 4 mm diameter, designed for audio coupling and crossover networks. It has an ESR of 48.76 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 15 mA at 120 Hz and 85°C. The capacitor operates over a temperature range of -40°C to +85°C and meets load life requirements of 1,000 hours at 85°C with reversing polarity every 250 hours. The lead spacing is 1.5 mm, and the case dimensions are 4 mm × 7 mm.