The 606FSR300XGJA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 60 µF and a maximum ESR of 1.474 Ω at 120 Hz and 20°C. It has a case size of 10 mm diameter by 23 mm length, operates within a temperature range of -20°C to +55°C, and complies with JIS 2365. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current limited to 1 times the rated voltage after 5 minutes at 25°C. It supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance with less than 10% capacitance change and less than 150% increase in dissipation factor and leakage current after testing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 606FSR300XGJA |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |