Cornell Dubilier Aluminum Electrolytic 569LMH016MZDH

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 569LMH016MZDH is a 160VDC aluminum electrolytic capacitor with a capacitance of 56,000µF, a maximum ESR of 21.61mΩ at 120Hz and 20°C, and a rated ripple current of 6A at 105°C. It has dimensions of 30mm diameter by 50mm height and operates within a temperature range of -40°C to +105°C for voltages below 250VDC. The capacitor complies with a 2000-hour load life test at 105°C with rated voltage and ripple current, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.

Datasheet Summary
Powered by GS/AI

The 569LMH016MZDH is a 160VDC aluminum electrolytic capacitor with a capacitance of 56,000µF, a maximum ESR of 21.61mΩ at 120Hz and 20°C, and a rated ripple current of 6A at 105°C. It has dimensions of 30mm diameter by 50mm height and operates within a temperature range of -40°C to +105°C for voltages below 250VDC. The capacitor complies with a 2000-hour load life test at 105°C with rated voltage and ripple current, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 569LMH016MZDH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
569LMH016MZDH
Aluminum Electrolytic 569LMH016MZDH
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 569LMH016MZDH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details