The 569LMB010M2EF is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 56,000 µF, operating from -40°C to +105°C, featuring a maximum ripple current of 5.0 A at 120 Hz and +105°C. It has an ESR of 23.09 mΩ at 120 Hz and +20°C, and measures 35 mm in diameter by 40 mm in length. The capacitor complies with a 3000-hour load life at 105°C and rated voltage, with a capacitance tolerance of +20% at 120 Hz and 20°C. Leakage current is limited to 3√CV or 5000 µA, whichever is less.
Datasheet Summary Powered by GS/AI
The 569LMB010M2EF is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 56,000 µF, operating from -40°C to +105°C, featuring a maximum ripple current of 5.0 A at 120 Hz and +105°C. It has an ESR of 23.09 mΩ at 120 Hz and +20°C, and measures 35 mm in diameter by 40 mm in length. The capacitor complies with a 3000-hour load life at 105°C and rated voltage, with a capacitance tolerance of +20% at 120 Hz and 20°C. Leakage current is limited to 3√CV or 5000 µA, whichever is less.