For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 568LMX025M2BE is an aluminum electrolytic capacitor with a capacitance of 5600 µF and a rated voltage of 25 VDC. It has a maximum ESR of 0.0888 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.7 A at 105°C. The dimensions are 22 mm in diameter and 35 mm in length. The capacitor operates from -40°C to +105°C for voltages below 100 VDC and meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 568LMX025M2BE is an aluminum electrolytic capacitor with a capacitance of 5600 µF and a rated voltage of 25 VDC. It has a maximum ESR of 0.0888 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 1.7 A at 105°C. The dimensions are 22 mm in diameter and 35 mm in length. The capacitor operates from -40°C to +105°C for voltages below 100 VDC and meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.