The 568LMB035M2BE is an aluminum electrolytic capacitor rated for 35 V DC, with a capacitance of 5600 µF and a maximum ripple current of 2.4 A at 120 Hz and 105°C. It has an ESR of 118.42 mΩ at 120 Hz and 20°C, and dimensions of 22 mm in diameter by 35 mm in height. The capacitor supports operating temperatures from -25°C to +105°C and meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.22 at 120 Hz and 20°C. The part features snap-in leads and is designed for use in filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 568LMB035M2BE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |