The 204HC3B102K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.20 µF, a KVAR rating of 300, and can handle a maximum RMS current of 500 A at 100 kHz. The maximum core temperature is +85°C, and the surface temperature limit is +45°C, beyond which the KVAR rating must be de-rated by 2.25% per °C. The capacitor has a capacitance tolerance of ±10%, a maximum ESR of 238Ω at 100 kHz, and a self-inductance of less than 3 nH. It is flame retardant to UL94V0 and mounted in a rectangular case measuring 60 mm in length, 68 mm in height, and 30.2 mm in width with a 2SM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.2µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.2µF
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 204HC3B102K2SM6 | 204HC3B102K2SM6 | 204HC3B102K2SM6-ND | 2002-204HC3B102K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 0.2000 microF | 0.2000 microF | 0.2000 microF | 0.2000 microF |