The 506DCR2R3SKV is a radial lead, board-mountable ultracapacitor with a rated voltage of 2.3 VDC and a capacitance of 50.0 F. It has a maximum DC ESR of 60 mΩ at 20°C, a maximum ripple current of 9.58 A at 1 kHz, and stores 36.7 mWh of energy. Its physical dimensions are 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. The operating temperature range is -25°C to +70°C, with a capacitance tolerance of -20% to +50% at 20°C. It supports 25,000 charge/discharge cycles, with capacitance change limited to +30% of initial values and ESR increase under 200% of initial specifications. Endurance testing specifies 1,000 hours at 70°C and rated voltage.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAP 50F -20% +50% 2.3V T/H
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 506DCR2R3SKV | 506DCR2R3SKV |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Ultracapacitor | Single-Layer |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 5.00E7 microF | 5.00E7 microF |
| WVDC | 2.3 volts | 2.3 volts |