The 500C184U016EE2B is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 180,000 µF, a maximum ESR of 8.2 mΩ at 25 °C, and a ripple current rating of 19.9 A at 85 °C. It has a case size of 1 3/4 inches in diameter by 5 1/8 inches in length and operates within a temperature range of -40 °C to +95 °C. The capacitor is designed for long-life applications in power-supply and UPS systems, with an endurance life test of 5000 hours at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C184U016EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |