The 500C series aluminum electrolytic capacitors are screw terminal types designed for long-life applications in mainframe computers, UPS systems, and power supply filtering, with a temperature range of -40 °C to +95 °C and rated voltages from 6.3 Vdc to 550 Vdc. The 500C183U025AA2B variant has a capacitance of 18,000 µF, a voltage rating of 25 Vdc, a capacitance tolerance of -10% +75%, and operates with a maximum ripple current of 7.4 A at 85 °C. It features a 1 3/8 inch diameter and 2 1/8 inch length, with a low post terminal and standard insulated case style. The capacitor meets endurance life testing for 5,000 hours at 85 °C under full load and has an ESR of 23.6 mΩ at 25 °C and 120 Hz. Thermal operation is enhanced by Thermal-Pak™ extended cathode construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C183U025AA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |