The Type 500C aluminum electrolytic capacitor is a screw terminal type designed for long-life applications such as mainframe computers and UPS systems, with a temperature range of -40 °C to +95 °C and a rated voltage of 50 Vdc. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. The part number 500C174U050DF2D corresponds to a 170,000 µF capacitance with a capacitance tolerance of -10% to +50%, a nominal size of 3 x 5 5/8 inches, a maximum ESR of 5.6 mΩ, and a maximum ripple current of 33.8 A at 85 °C. It has a rated endurance life of 5000 hours at full load and 85 °C. The case is uninsulated, with a stud mount terminal and a length of 142.88 mm. Operating frequencies are supported up to 10 kHz, with ripple current multipliers provided for various frequencies and ambient temperatures.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C174U050DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |