The Type 500C aluminum electrolytic capacitor with part number 500C174U025DB2B is a screw terminal type designed for long-life applications in mainframe computers and UPS systems. It has a capacitance of 170,000 µF, a rated voltage of 25 Vdc, and a nominal case size of 3 inches in diameter by 3 1/8 inches in length. It operates from -40 °C to +95 °C and meets a 5000-hour endurance test at 85 °C under full load. The unit features an extended cathode foil for improved thermal performance and is rated for a maximum ripple current of 29.7 A at 85 °C with a maximum ESR of 5.0 mΩ at 25 °C.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor with part number 500C174U025DB2B is a screw terminal type designed for long-life applications in mainframe computers and UPS systems. It has a capacitance of 170,000 µF, a rated voltage of 25 Vdc, and a nominal case size of 3 inches in diameter by 3 1/8 inches in length. It operates from -40 °C to +95 °C and meets a 5000-hour endurance test at 85 °C under full load. The unit features an extended cathode foil for improved thermal performance and is rated for a maximum ripple current of 29.7 A at 85 °C with a maximum ESR of 5.0 mΩ at 25 °C.