The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS applications, with a rated voltage of 50 Vdc, a capacitance of 17,000 µF, and a tolerance of -10% to +50%. It features a 2 x 2 1/8 inch case size with a high post terminal, operates within a temperature range of -40 °C to +95 °C, and has an endurance life test of 5000 hours at 85 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a ripple current rating of 9.0 A at 85 °C and 120 Hz.
Datasheet Summary Powered by GS/AI
The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS applications, with a rated voltage of 50 Vdc, a capacitance of 17,000 µF, and a tolerance of -10% to +50%. It features a 2 x 2 1/8 inch case size with a high post terminal, operates within a temperature range of -40 °C to +95 °C, and has an endurance life test of 5000 hours at 85 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a ripple current rating of 9.0 A at 85 °C and 120 Hz.