The Type 500C aluminum electrolytic capacitor is a screw terminal device designed for long-life power supply and UPS filter applications, with a rated voltage of 10 Vdc and capacitance of 160,000 µF. It has a case size of 1 3/8 inch diameter by 5 5/8 inch length and a maximum ripple current of 17.8 A at 85 °C. The capacitance tolerance is -10% +50%, and the maximum ESR at 120 Hz is 8.3 mΩ. The operating temperature range is -40 °C to +95 °C, and it meets a 5000-hour endurance test at 85 °C under full load. The terminal is a high post style, and the case has a PVC insulation sleeve.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor is a screw terminal device designed for long-life power supply and UPS filter applications, with a rated voltage of 10 Vdc and capacitance of 160,000 µF. It has a case size of 1 3/8 inch diameter by 5 5/8 inch length and a maximum ripple current of 17.8 A at 85 °C. The capacitance tolerance is -10% +50%, and the maximum ESR at 120 Hz is 8.3 mΩ. The operating temperature range is -40 °C to +95 °C, and it meets a 5000-hour endurance test at 85 °C under full load. The terminal is a high post style, and the case has a PVC insulation sleeve.