The 500C163U063AC2B is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers and UPS systems. It has a capacitance of 16,000 µF, a rated voltage of 63 Vdc, and operates within a temperature range of -40 °C to +95 °C. The part measures 1.375 inches in diameter and 4.125 inches in length, with a low post terminal. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 5000 hours at 85 °C under full load. The capacitance tolerance is -10% to +75%, and the maximum ESR at 120 Hz is 20.4 mΩ. Ripple current at 85 °C is rated at 10.1 A. The case is uninsulated with a standard PVC sleeve and polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C163U063AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |