The Type 500C aluminum electrolytic capacitor is a screw terminal type designed for long-life applications in mainframe computers, UPS, and power supply filtering, with an operating temperature range of -40 °C to +95 °C and rated voltage up to 550 Vdc. This part, 500C154U050DE2D, is a 150,000 µF capacitor with a 50 Vdc rating, measuring 3 inches in diameter and 5 1/8 inches in length, with a maximum ESR of 5.9 mΩ and maximum ripple current of 32.0 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5000-hour endurance life test at full load and 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C154U050DE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |