The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals has a rated voltage of 35 Vdc, a capacitance of 140,000 µF, and a maximum ESR of 5.7 mΩ at 120 Hz and 25 °C. It supports a ripple current of 29.1 A at 85 °C with nominal dimensions of 3 inches in diameter by 3 5/8 inches in length. The unit operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at full load and 85 °C. The case is designed with an extended cathode foil for improved thermal performance and is suitable for high ripple applications in power supply and UPS systems.
Datasheet Summary Powered by GS/AI
The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals has a rated voltage of 35 Vdc, a capacitance of 140,000 µF, and a maximum ESR of 5.7 mΩ at 120 Hz and 25 °C. It supports a ripple current of 29.1 A at 85 °C with nominal dimensions of 3 inches in diameter by 3 5/8 inches in length. The unit operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at full load and 85 °C. The case is designed with an extended cathode foil for improved thermal performance and is suitable for high ripple applications in power supply and UPS systems.