The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems, operating from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. The 500C144U016CH2B variant has a capacitance of 140,000 µF with -10% +50% tolerance and a voltage rating of 16 Vdc, housed in a 2 1/2 inch diameter by 2 5/8 inch length case with a high post terminal. Endurance testing confirms 5,000 hours at 85 °C with a capacitance change of ±20% and ESR doubling. Ripple current at 120 Hz is 18.9 A at 85 °C, with a maximum ESR of 8.8 mΩ at 25 °C. The part meets shelf life and vibration standards without specified regulatory certifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C144U016CH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |