The Type 500C aluminum electrolytic capacitor with part number 500C143U063AJ2B is a screw terminal type designed for long-life applications in power supplies and UPS systems. It operates within a temperature range of -40 °C to +95 °C and has a rated voltage of 63 Vdc. The capacitor has a capacitance of 14,000 µF with a tolerance of -10% +50%, a maximum ESR of 23.7 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 8.9 A at 85 °C. It features a 1 3/8 inch diameter can and a length of 3 5/8 inches with a high post terminal. The unit meets an endurance life test of 5000 hours at full load and 85 °C. The series uses a Thermal-Pak™ extended cathode construction to improve thermal performance and is suitable for high ripple current environments.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C143U063AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |