The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filter applications, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. It operates from -40 °C to +95 °C and has a 5000-hour endurance life test at 85 °C under full load. The 500C143U050EA2B variant is a 14,000 µF capacitor with ±10% +50% tolerance at 50 Vdc, featuring a high-post terminal, PVC insulation, and a case size of 1 3/4 inch diameter by 2 1/8 inch length. Ripple current capability at 120 Hz and 85 °C is 8.7 A, with a maximum ESR of 22.8 mΩ at 25 °C. The capacitor uses a Thermal-Pak™ extended cathode construction to improve heat dissipation and thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C143U050EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |