The Type 500C aluminum electrolytic capacitor is a screw terminal device designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance range of 100 µF to 2.6 F. It operates from -40 °C to +95 °C and has a 5000-hour endurance life test at 85 °C under full load. The part 500C143U050AB2B is a 14,000 µF, 50 Vdc capacitor with -10% +50% tolerance, housed in a 1 3/8 inch diameter, 3 1/8 inch length case with a low post terminal. It features Thermal-Pak™ extended cathode construction for cool operation, with ripple current capability of 9.0 A at 85 °C and ESR of 20.9 mΩ at 25 °C, as specified for this variant. Its insulation is standard 0.008-inch PVC sleeve with 0.01-inch polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C143U050AB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |