Cornell Dubilier Aluminum Electrolytic 500C134U6R3AC2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C134U6R3AC2B is a 95 °C, screw terminal, aluminum electrolytic capacitor with 130,000 µF capacitance at 6.3 Vdc and a -10% to +50% tolerance. It measures 1 3/8 inches in diameter by 4 1/8 inches in length with a low post terminal. Maximum ESR is 11.0 mΩ at 25 °C, with a ripple current rating of 13.7 A at 85 °C. It operates from -40 °C to +95 °C and meets a 5000-hour endurance test at 85 °C with ±20% capacitance change and ESR doubling. The case has a 0.008-inch PVC sleeve and polypropylene end disk. Terminal is 10-32 thread with 25 in·lb torque.

Datasheet Summary
Powered by GS/AI

The 500C134U6R3AC2B is a 95 °C, screw terminal, aluminum electrolytic capacitor with 130,000 µF capacitance at 6.3 Vdc and a -10% to +50% tolerance. It measures 1 3/8 inches in diameter by 4 1/8 inches in length with a low post terminal. Maximum ESR is 11.0 mΩ at 25 °C, with a ripple current rating of 13.7 A at 85 °C. It operates from -40 °C to +95 °C and meets a 5000-hour endurance test at 85 °C with ±20% capacitance change and ESR doubling. The case has a 0.008-inch PVC sleeve and polypropylene end disk. Terminal is 10-32 thread with 25 in·lb torque.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C134U6R3AC2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C134U6R3AC2B
Aluminum Electrolytic 500C134U6R3AC2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C134U6R3AC2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details