The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering. It operates from -40 °C to +95 °C, with a rated voltage range up to 550 Vdc and a capacitance range up to 2.6 F. The 500C134U035CD2B variant provides 130,000 µF at 35 Vdc with a maximum ESR of 7.4 mΩ at 25 °C and a ripple current rating of 24.8 A at 85 °C. The capacitor has a nominal size of 2 1/2 x 4 5/8 inches, screw terminal mounting, and a 5000-hour endurance life at full load and 85 °C with ≤20% capacitance change and ≤200% ESR increase. Its Thermal-Pak™ extended cathode construction improves heat dissipation and ensures stable performance under high-ripple conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C134U035CD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |