The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a temperature range of -40 °C to +95 °C and capacitance values up to 2.6 F. It features Thermal-Pak™ extended cathode construction for improved thermal performance. The part 500C134U016EC2B is a 130,000 µF capacitor with a 16 Vdc rating, measured at 120 Hz, and has a maximum ESR of 9.7 mΩ at 25 °C and a ripple current rating of 16.9 A at 85 °C. It is housed in a 1 3/4 inch diameter by 4 1/8 inch length case with a high post terminal style and PVC insulation. Endurance life is rated for 5000 hours at full load and 85 °C, with a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C134U016EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |